EN
  • EN
  • DE
  • IT

AS6C62256-55SCN

Part No AS6C62256-55SCN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 256K PARALLEL 28SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC (0.330", 8.38mm Width)
Supplier Device Package 28-SOP
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804983-AS6C62256-55SCN
Ultra Librarian 3D Model Ultra Librarian AS6C62256-55SCN CAD Model

Description

The Alliance Memory AS6C62256-55SCN is a static RAM that is used in a variety of applications.

  • Memory Size: 256Kb (32K x 8)
  • Clock Frequency: 55ns
  • Memory Interface: Parallel
  • Package: 28-SOP
  • Memory Type: Volatile
  • EOL Date: Not Available
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 25
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 119PBGA / 16-Mbit (512 K words × 32 bits) Static RAM with Error-Correcting Code (ECC)
Lowest to $85.7734
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $36.9174
Cypress Semiconductor Corp
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $10.4094
Renesas Electronics America
4M SRAM (512-kword X 8-bit)
Lowest to $1.5071
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.6179
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.8601
Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $81.7154

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess