EN
  • EN
  • DE

AS7C256-20TC

Part No AS7C256-20TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description High Performance 32Kx8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147492-AS7C256-20TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C256-20TC CAD Model

Description

The AS7C256-20TC is a 32K x 8 bit high-performance CMOS Static RAM (SRAM) device manufactured by Alliance Memory. It offers fast access times and low power consumption, making it suitable for a variety of applications.

Applications

  • Embedded systems
  • Industrial control
  • Telecommunications
  • Instrumentation
  • Cache memory for processors

Features

  • Fast access time: 20ns
  • Low power consumption
  • Single 5V ±10% power supply
  • Fully static operation: no clock or refresh required
  • Tri-state outputs

Benefits

  • High-speed data access for performance-critical applications
  • Reduced power requirements suitable for battery-operated devices
  • Easy integration into existing systems
  • Data retention without external intervention
  • Flexible data bus interfacing

Technical Specifications

The AS7C256-20TC operates with a single 5V power supply and offers a typical access time of 20ns. It features fully static operation, meaning that data is retained as long as power is applied, without the need for refresh cycles. The device utilizes CMOS technology, which contributes to its low power consumption. It's End-Of-Life, so availability may be limited.

This SRAM is a reliable and efficient memory solution for a range of applications needing rapid data access. The end-of-life status might need to be considered for designs with a long product lifecycle.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8799 $59.2794
15+ $8.1069 $121.6035
23+ $7.8540 $180.6420
31+ $7.5999 $235.5969
40+ $7.3470 $293.8800
53+ $6.5870 $349.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess