EN
  • EN
  • DE

AS7C256A-15JC

Part No AS7C256A-15JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147498-AS7C256A-15JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C256A-15JC CAD Model

Description

The AS7C256A-15JC is a high-performance 256K x 1 Static Random Access Memory (SRAM) device. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, industrial controls, and networking equipment.

Applications:

  • Embedded systems
  • Industrial controls
  • Networking equipment
  • Cache memory
  • Data buffering

Features:

  • Fast access time: 15ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in various packages

Benefits:

  • Enables high-speed data processing
  • Reduces power consumption in battery-powered applications
  • Simplifies system design
  • Provides easy interface with standard logic circuits
  • Allows for memory expansion

Additional Details:

The AS7C256A-15JC operates with a single 5V power supply and features TTL compatible inputs and outputs, making it easy to interface with standard logic circuits. The fast access time of 15ns ensures quick data retrieval, which is crucial for high-performance applications.

The SRAM is available in various packages, allowing for flexibility in system design. The three-state outputs enable memory expansion and simplify data bus management. The low power consumption of the AS7C256A-15JC makes it suitable for battery-powered applications where energy efficiency is critical.

The AS7C256A-15JC is a reliable and versatile memory device that provides high performance and low power consumption for a wide range of applications. It is a popular choice for embedded systems, industrial controls, and networking equipment.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8827 $65.8945
75+ $1.5454 $115.9050
120+ $1.4969 $179.6280
160+ $1.4484 $231.7440
210+ $1.3999 $293.9790
280+ $1.2555 $351.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess