EN
  • EN
  • DE

AS7C31025B-10TJC

Part No AS7C31025B-10TJC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 128K X 8 CMOS SRAM (Center power and ground)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147512-AS7C31025B-10TJC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C31025B-10TJC CAD Model

Description

The AS7C31025B-10TJC is a high-performance 1,048,576-bit Static Random Access Memory (SRAM) device organized as 131,072 words by 8 bits. It is manufactured by Alliance Memory, Inc., and designed for applications requiring fast access times and low power consumption.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • Industrial Control Systems
  • Medical Devices
  • Cache Memory for Microprocessors

Features

  • Fast Access Time: 10 ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL Compatible Inputs and Outputs
  • Available in TSOP Package

Benefits

  • Enables high-speed data retrieval, improving system performance.
  • Reduces energy consumption, extending battery life in portable devices.
  • Simplified power supply requirements, reducing system complexity.
  • Easy integration with standard logic circuits.
  • Compact form factor for space-constrained applications.

Additional Details

The AS7C31025B-10TJC operates with a single 3.3V power supply and features TTL-compatible inputs and outputs. It is available in a TSOP (Thin Small Outline Package). The device's fast access time of 10 ns makes it suitable for high-speed cache memory applications. The operating temperature range and detailed timing characteristics can be found in the manufacturer's datasheet. Always refer to the official datasheet for precise specifications and application guidelines. Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure reliable operation. The SRAM is highly sensitive to electrostatic discharge (ESD), and proper handling precautions should be taken during storage and assembly.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess