The OP27AZ/883Q is a high-precision operational amplifier from Analog Devices Inc., designed to offer exceptional performance in terms of low noise and high accuracy. This operational amplifier is a part of the OP27 series, which is renowned for its stable and reliable operation, even in demanding applications. The OP27AZ/883Q is particularly well-suited for applications requiring precision instrumentation, such as medical equipment, test and measurement devices, and professional audio equipment.
Key Features
- Low Noise Performance: With a low noise voltage density of approximately 3 nV/√Hz at 1 kHz, the OP27AZ/883Q ensures a clean and accurate signal amplification, making it ideal for sensitive audio applications and signal processing.
- High Accuracy: The device boasts a high input offset voltage of typically 10 µV and low offset voltage drift, ensuring consistent performance over a range of temperatures and conditions.
- Wide Bandwidth: It offers a gain bandwidth product of 8 MHz, which provides fast and accurate response to rapidly changing input signals.
- Stable with High Capacitive Loads: The OP27AZ/883Q is designed to be stable with capacitive loads up to 500 pF, which is beneficial for various filtering and buffering applications.
Applications
- Precision Instrumentation
- Medical Devices
- Test and Measurement Equipment
- Professional Audio Equipment
- Analog Signal Processing
Quality and Reliability
The OP27AZ/883Q is manufactured to meet the stringent requirements of the 883Q quality level, which is reflected in its reliable performance in harsh environments and demanding applications. The product is available in a hermetically sealed ceramic DIP package, which provides additional protection against environmental factors, ensuring long-term stability and operational integrity.
Conclusion
In summary, the OP27AZ/883Q from Analog Devices Inc. represents a top-of-the-line choice for design engineers looking for a high-precision, low-noise operational amplifier. Its robust design and superior specifications make it an essential component for applications where accuracy and reliability are paramount.