The AS7C31026B-15JC is a high-performance CMOS Static Random Access Memory (SRAM) from Alliance Memory, Inc., organized as 512K x 16 bits. This SRAM is designed to provide fast access times and low power consumption, making it suitable for a variety of applications.
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
- Medical instrumentation
- Data processing
Features
- Fast access time: 15 ns
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in various package options
- Operating temperature range: -40°C to +85°C
Benefits
- Provides fast data access, improving system performance.
- Reduces power consumption, leading to more energy-efficient designs.
- Simplifies system design with a single voltage requirement.
- Enables easy integration with existing TTL logic.
- Offers design flexibility with multiple packaging options.
- Ensures reliable operation in harsh environments.
Additional Details
The AS7C31026B-15JC utilizes advanced CMOS technology for optimal speed and power efficiency. It supports standard asynchronous SRAM operations, including read, write, and chip enable functions. Due to its END-OF-LIFE status, it's crucial to verify current availability and explore potential replacement options with Alliance Memory. Consult the datasheet for precise timing specifications, power consumption characteristics, and packaging dimensions for accurate implementation in designs.