The AS7C34098-15JI is a 4Mb (256K x 16) Static Random Access Memory (SRAM) from Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times and moderate memory density. Its characteristics make it suitable for various embedded systems and high-performance computing applications.
Applications
- Embedded systems
- Networking devices
- Industrial control equipment
- Medical instrumentation
- Cache memory in processors
Features
- Memory Size: 4Mb (256K x 16)
- Access Time: 15ns
- Supply Voltage: 3.3V
- Operating Temperature: Industrial Temperature Range
- Package Type: SOJ (Small Outline J-lead)
- TTL-compatible inputs and outputs
Benefits
- High-speed operation enables quick data access, improving system performance.
- Moderate memory density provides sufficient storage for various embedded applications.
- TTL-compatible I/O simplifies interfacing with other digital components.
- The SOJ package offers a compact footprint for space-constrained designs.
- Industrial temperature range ensures reliable operation in harsh environments.
Additional Details
The AS7C34098-15JI SRAM operates from a single 3.3V power supply, which simplifies power management within the system. The 15ns access time allows for rapid data retrieval, making it suitable for applications where speed is critical. The 256K x 16 organization provides an efficient way to store and retrieve data. The industrial temperature range enables reliable operation in a wide range of environments. The SOJ package provides a compact footprint, making it suitable for applications where board space is limited. Due to it being an End-Of-Life product, consider obsolescence management when choosing this component for new designs.