EN
  • EN
  • DE

AS7C34098A-10TC

Part No AS7C34098A-10TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3 V 256 K x 16 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147563-AS7C34098A-10TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C34098A-10TC CAD Model

Description

The AS7C34098A-10TC is a high-performance 4Mb Static Random Access Memory (SRAM) from Alliance Memory, Inc. It is organized as 512K x 8 bits and features a fast access time of 10 ns. This SRAM is well-suited for applications demanding quick data storage and retrieval. This is an END-OF-LIFE product.

Applications

  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Test and measurement equipment
  • Embedded systems
  • High-speed cache memory

Features

  • Fast access time: 10 ns
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in a 32-pin TSOP I package
  • Low power consumption
  • Fully static operation (no clock or refresh required)

Benefits

  • High-speed access enhances system performance.
  • Simple integration due to TTL compatibility.
  • Low power consumption is beneficial for battery-powered applications.
  • The TSOP package allows for space-saving board layouts.
  • Easy to use - no refresh required.

Additional Details

The AS7C34098A-10TC utilizes advanced CMOS technology to achieve its high speed and low power characteristics. Its fully static design eliminates the need for external refresh circuitry, simplifying system design and improving reliability. The 32-pin TSOP I package offers a compact footprint for space-constrained applications. This SRAM provides a cost-effective solution for applications requiring high-performance memory with low power consumption.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5668 $109.1336
3+ $44.7724 $134.3172
4+ $43.3737 $173.4948
6+ $41.9739 $251.8434
8+ $40.5752 $324.6016
10+ $36.3779 $363.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess