EN
  • EN
  • DE

AO4464L

Part No AO4464L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144777-AO4464L
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AO4464L CAD Model

Description

The AO4464L is a P-Channel enhancement mode MOSFET designed for a wide range of power management applications. Manufactured by Alpha & Omega Semiconductor, this MOSFET is known for its low on-resistance and fast switching speeds, contributing to high efficiency in power conversion circuits. Its robust design makes it suitable for use in various industrial and consumer electronic devices.

Applications

  • DC-DC Converters: Used to efficiently convert voltage levels in power supplies.
  • Load Switching: Controls power to various loads in electronic systems.
  • Power Management in Portable Devices: Optimized for efficient power usage in laptops, tablets, and smartphones.
  • Battery Management Systems (BMS): Helps in regulating charging and discharging of batteries.
  • LED Lighting: Drives and controls LED lighting systems with high efficiency.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, leading to improved efficiency.
  • Fast Switching Speed: Allows for rapid switching, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required, enhancing overall efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and surges.
  • Pb-Free and RoHS Compliant: Environmentally friendly, complying with regulatory standards.
  • Surface Mount Package: Typically available in a compact SO-8 package for ease of assembly.

Benefits

  • Increased Efficiency: Low on-resistance and fast switching minimize power losses, increasing overall efficiency of the system.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving the reliability and lifespan of the device and surrounding components.
  • Compact Design: Small SO-8 package allows for high-density designs, saving board space.
  • Enhanced Reliability: Avalanche rating ensures the MOSFET can withstand voltage transients, increasing system robustness.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The AO4464L typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -7.5A, depending on the operating conditions. The gate-source voltage (VGS) is usually rated at ±20V. It's crucial to consult the datasheet for precise specifications and application guidelines. Proper thermal management is essential to maximize the performance and longevity of the MOSFET, especially when operating at higher currents. The device's low gate charge contributes to its suitability for high-frequency switching applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess