EN
  • EN
  • DE

AO4610

Part No AO4610
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144787-AO4610
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO4610 CAD Model

Description

The AO4610 is a P-Channel MOSFET manufactured by Alpha & Omega Semiconductor. This device is well-suited for use in power management applications that require efficient switching and low on-resistance. Its design makes it ideal for use in battery management systems, load switching, and DC-DC converters.

Applications:

  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • Load Switching: Efficiently switches power to various loads in electronic devices.
  • DC-DC Conversion: Commonly found in DC-DC converters for regulating voltage levels.
  • Power Management in Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.
  • LED Backlighting: Employed in LED driver circuits.

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss and enhances efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation at low voltage levels.
  • Fast Switching Speed: Facilitates efficient switching behavior.
  • Small Footprint: Space-saving design for compact applications.
  • P-Channel MOSFET: Offers design flexibility.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Reduced Heat Generation: Lower RDS(ON) reduces heat generation, improving system reliability.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Enhanced Performance: Fast switching speed enhances the overall performance of the application.

Additional Details:

The AO4610 has a maximum drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -7.5A. Its low gate threshold voltage makes it suitable for logic-level gate drive. It comes in a SO-8 package, facilitating easy integration into circuit boards. This MOSFET is designed to operate within a temperature range of -55°C to +150°C. The AO4610 is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

The AO4610's combination of low on-resistance, fast switching, and compact size make it a versatile component for a wide array of power management applications. Its robustness and efficiency contribute to its popularity in both consumer and industrial electronics.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess