EN
  • EN
  • DE

AO4816

Part No AO4816
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144810-AO4816
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO4816 CAD Model

Description

The AO4816 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor, designed for applications requiring efficient power management and low on-state resistance. This MOSFET is commonly used in power supplies, DC-DC converters, and load switching circuits.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion stages.
  • Load Switching: Controls power distribution to various loads in a system.
  • Power Management Circuits: Found in various power management applications in portable devices and other electronic systems.
  • Battery Management Systems: Used for battery charging and discharging control.
  • Adapter Circuits: Power control in AC/DC adapter circuits.

Features

  • Low RDS(ON): Minimizes power loss and enhances efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying designs.
  • Avalanche Rated: Provides robustness against voltage transients and spikes.
  • SO-8 Package: Compact surface-mount package for efficient board space utilization.

Benefits

  • Enhanced Power Efficiency: The low RDS(ON) reduces power dissipation, leading to improved energy efficiency in power conversion applications.
  • Extended Battery Life: Lower power losses translate to longer battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies the interface with control circuits, reducing component count.
  • Increased System Reliability: Avalanche rating enhances the device's ability to withstand voltage spikes, improving overall system reliability.
  • Compact Product Design: The SO-8 package allows for smaller and more compact product designs.

Technical Specifications

The AO4816 typically features a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of -8A, and a maximum RDS(ON) of 22 mΩ at VGS = -10V. It is available in a SO-8 package. The gate threshold voltage is typically between -1V and -3V. The device is designed for surface mount assembly.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess