EN
  • EN
  • DE

AO4918A

Part No AO4918A
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144822-AO4918A
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4918A CAD Model

Description

The AO4918A is a P-channel MOSFET from Alpha & Omega Semiconductor. It is designed for use in a wide variety of power management and load switching applications. This device offers a combination of low on-resistance and fast switching speed, making it an efficient solution for DC-DC converters, load switches, and other power control circuits.

Applications:

  • Notebook Computers: Used in power management circuits to control power distribution.
  • Point-of-Load (POL) Converters: Efficiently switches power in POL converters for various electronic devices.
  • Battery Management Systems (BMS): Helps manage and protect batteries by controlling charge and discharge cycles.
  • DC-DC Converters: Functions as a switching element to convert DC voltage levels.
  • Load Switching: Used as a load switch in portable devices and other electronic systems.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency. Typical RDS(on) values are very low at different VGS levels.
  • Fast Switching Speed: Enables efficient power conversion and minimizes switching losses.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, enhancing overall system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Compact Footprint: Available in a compact package, saving board space.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The AO4918A comes in a surface-mount package, typically a SO-8. Its key specifications include a drain-source voltage (VDS) rating suitable for common power rail voltages, and a continuous drain current (ID) rating that supports a variety of load requirements. The gate threshold voltage (VGS(th)) is designed to be compatible with logic-level drive signals. The device's thermal resistance ensures efficient heat dissipation. The device’s datasheet provides detailed electrical characteristics, performance graphs, and application notes. This MOSFET is designed to provide optimal performance in switching applications by minimizing conduction and switching losses.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess