EN
  • EN
  • DE

AO4928

Part No AO4928
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144826-AO4928
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4928 CAD Model

Description

The AO4928 is a P-Channel MOSFET from Alpha & Omega Semiconductor, designed for high-efficiency power management applications. This device features a low on-resistance (RDS(on)) and a high drain current capability, making it suitable for load switching and power conversion circuits. Its compact surface-mount package allows for efficient use of board space in portable devices and other space-constrained applications.

Applications:

  • Notebook Computers: Used in power management circuits for battery charging and discharging.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices due to its efficiency and small size.
  • DC-DC Converters: Employed in DC-DC converters to provide efficient power conversion.
  • Load Switching: Used for load switching applications requiring low RDS(on) to minimize power loss.

Features:

  • Low RDS(on): Minimizes power loss and improves efficiency.
  • High Drain Current: Capable of handling substantial current levels.
  • Surface Mount Package: Allows for efficient use of board space.
  • Logic Level Gate Drive: Enables direct drive from logic circuits.
  • Avalanche Rated: Ruggedness in demanding applications.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, enhancing overall system efficiency.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Simplified Driving Circuitry: Logic level gate drive simplifies the design of driving circuits.
  • Enhanced Reliability: High drain current capability ensures reliable performance in demanding applications.

Additional Details:

The AO4928 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -8A. The typical RDS(on) is 22 mΩ at VGS = -10V and 35 mΩ at VGS = -4.5V. Its operating and storage temperature range is -55°C to +150°C. It is available in a SO-8 package.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess