EN
  • EN
  • DE

AO5401EL AO5401E

Part No AO5401EL AO5401E
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-416.S
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 729537-AO5401EL AO5401E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO5401EL AO5401E CAD Model

Description

The AO5401EL is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It's designed for load switching, power management, and other applications requiring efficient power control. The AO5401E is the same device with possibly slightly different marking or packaging details.

Applications:

  • Load Switching: Ideal for high-side load switching in portable devices and power supplies.
  • Power Management: Used in DC-DC converters and battery management systems.
  • Battery Protection: Implemented in battery protection circuits to prevent overcharge and over-discharge.
  • Motor Control: Suitable for low-power motor control applications.

Features:

  • P-Channel MOSFET: Operates with a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Logic Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • Fast Switching Speed: Reduces switching losses for higher efficiency.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss and heat generation.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Size: Allows for smaller and more compact electronic devices.
  • Enhanced Reliability: Robust design ensures stable performance in demanding applications.

Additional Details:

The AO5401EL offers a combination of low on-resistance, fast switching speed, and logic-level gate drive, making it a versatile choice for various power management applications. Its low gate threshold voltage allows it to be driven directly from low-voltage logic signals, simplifying the design of control circuits and reducing the need for additional components. The device is available in a surface-mount package, making it easy to assemble on printed circuit boards. Its low on-resistance minimizes power loss and heat generation, contributing to improved energy efficiency and thermal management in electronic systems. The MOSFET is commonly used in portable devices, power adapters, and other applications where energy efficiency is critical. It is also used in battery management systems for protection against overcharge, over-discharge, and short-circuits.The AO5401E is nearly identical, and both may be used interchangeably depending on stock and availability. Always consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess