The AO5800 from Alpha & Omega Semiconductor is a 30V N-Channel MOSFET designed for a variety of applications requiring efficient power management. It features a low on-resistance and is optimized for fast switching speeds, making it suitable for use in DC-DC converters, load switches, and other power control circuits.
Applications:
- DC-DC Converters: Used for voltage regulation and power conversion.
- Load Switches: Controlling the flow of power to different parts of a circuit.
- Power Management in Portable Devices: Efficient power control in devices like smartphones and tablets.
- Backlighting: Driving LEDs in display backlights.
Features:
- Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
- Fast Switching Speed: Allows for efficient operation at high frequencies.
- Logic-Level Gate Drive: Enables direct control from microcontrollers and other low-voltage logic circuits.
- TrenchFET Technology: Provides improved performance and efficiency.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Increased Efficiency: The low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
- Reduced Heat Generation: Minimizes heat, allowing for smaller heat sinks and improved thermal performance.
- Simplified Design: Logic-level gate drive simplifies the design of gate drive circuits.
- Improved Performance: TrenchFET technology enhances the MOSFET's overall performance characteristics.
- Environmentally Responsible: RoHS compliance ensures that the product meets environmental regulations.
Additional Details:
The AO5800 has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) of 8A. The typical static drain-source on-resistance (RDS(on)) is 11.5 mΩ at VGS = 10V and 14.5 mΩ at VGS = 4.5V. The device is available in a compact SO-8 package, which is suitable for surface mount assembly. Its operating temperature range is -55°C to +150°C.