EN
  • EN
  • DE
  • IT

AO6801

Part No AO6801
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Dual P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144843-AO6801
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO6801 CAD Model

Description

The AO6801 is a P-Channel MOSFET designed for load switch and power management applications. Manufactured by Alpha & Omega Semiconductor, it is known for its low on-resistance and efficient switching characteristics. This MOSFET is often used in portable devices, DC-DC converters, and battery management systems.

Applications

  • Load Switching: Controls power delivery to various loads in electronic circuits with minimal loss.
  • Power Management in Portable Devices: Optimizes power usage in devices like smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits to protect the battery.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Solid-State Relays: Provides efficient switching functionality in solid-state relay designs.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses and improving performance.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying circuit design.
  • Low Gate Charge (Qg): Reduces the required drive power, enhancing overall efficiency.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory standards.
  • Compact Package: Typically available in a small outline package (SOP) for space-saving designs.

Benefits

  • Enhanced Efficiency: Low on-resistance minimizes power losses, leading to higher overall efficiency in the system.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, improving the reliability of the device and the surrounding components.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with digital control circuits.
  • Compact Size: Small package allows for high-density designs, saving valuable board space.
  • Environmentally Responsible: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The AO6801 typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the operating conditions and package. The gate-source voltage (VGS) is typically rated at ±20V. For specific details and application guidelines, it's essential to consult the datasheet. Proper thermal management is crucial for optimal performance and longevity, especially at higher current levels. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Lowest to $18.2138
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1157 $50.3295
1,055+ $0.0950 $100.2250
1,635+ $0.0920 $150.4200
2,250+ $0.0890 $200.2500
2,905+ $0.0861 $250.1205
3,890+ $0.0772 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,222 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess