EN
  • EN
  • DE

AOB280

Part No AOB280
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description TO263(D2PAK) PACKAGE MARKING DESCRIPTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144880-AOB280
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOB280 CAD Model

Description

The AOB280 is a P-Channel MOSFET designed for various power management and load switching applications. Manufactured by Alpha & Omega Semiconductor, this MOSFET is characterized by its low on-resistance and efficient switching capabilities. It is commonly used in DC-DC converters, battery management systems, and portable devices.

Applications

  • DC-DC Converters: Used for efficient voltage conversion in power supplies.
  • Load Switching: Controls power delivery to various loads in electronic systems.
  • Power Management in Portable Devices: Optimizes power usage in laptops, smartphones, and tablets.
  • Battery Management Systems (BMS): Regulates charging and discharging of batteries, protecting them from damage.
  • Motor Control: Used in low-power motor control circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Allows for rapid switching, reducing switching losses and enhancing performance.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying circuit design.
  • Low Gate Charge (Qg): Reduces the required drive power, increasing overall efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and surges.
  • Pb-Free and RoHS Compliant: Environmentally friendly, complying with regulatory standards.
  • Surface Mount Package: Typically available in a DFN package for space-saving designs.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving the reliability and lifespan of the device and surrounding components.
  • Simplified Design: Logic-level gate drive simplifies interfacing with digital circuits.
  • Robust Performance: Avalanche rating enhances the MOSFET's ability to withstand voltage transients.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The AOB280 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the specific operating conditions and package. The gate-source voltage (VGS) is usually rated at ±20V. It's crucial to consult the datasheet for precise specifications and application guidelines. Proper thermal management is essential for maintaining optimal performance and longevity, especially when operating at higher current levels. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. The compact DFN package makes it ideal for space-constrained designs.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess