EN
  • EN
  • DE

AOD4468

Part No AOD4468
Manufacturer Alpha & Omega Semiconductor Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1121+Rohs
Reference case TO-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 722178-AOD4468
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOD4468 CAD Model

Description

The AOD4468 is a P-Channel MOSFET from Alpha & Omega Semiconductor. It's designed for power management applications, offering a combination of low on-resistance and fast switching speed. This makes it suitable for use in DC-DC converters, load switches, and battery management systems.

Applications

  • DC-DC converters
  • Load switches
  • Battery management systems
  • Power management in portable devices
  • Motor control circuits

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Provides robustness against voltage transients.
  • RoHS compliant: Meets environmental standards.

Benefits

  • High energy efficiency: Low on-resistance reduces power dissipation, leading to significant energy savings.
  • Improved system performance: Fast switching speed and low gate charge contribute to efficient operation in high-frequency applications.
  • Enhanced system reliability: Avalanche rating provides protection against voltage spikes, ensuring stable and dependable performance.
  • Compact design: Allows for smaller and more efficient power supply designs.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

The AOD4468 typically features a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of -7.5A, and an on-resistance (RDS(on)) of less than 25mΩ at VGS = -10V. It is crucial to consult the official datasheet for precise electrical characteristics, thermal specifications, and application guidelines.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
875+ $0.1987 $173.8625
1,200+ $0.1929 $231.4800
1,555+ $0.1860 $289.2300
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess