EN
  • EN
  • DE

AOT25S65

Part No AOT25S65
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 650V 25A a MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145017-AOT25S65
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOT25S65 CAD Model

Description

The AOT25S65 is a 650V AlphaMOSSTM Power MOSFET from Alpha & Omega Semiconductor (AOS). It is designed for high-efficiency power switching applications, leveraging AOS's advanced MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), which contributes to reduced power losses and improved system efficiency.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of AC-DC power supplies, reducing harmonic distortion and improving energy efficiency.
  • Flyback Converters: Employed as the primary switching device in flyback converters, commonly used in AC-DC adapters and chargers.
  • Forward Converters: Used in forward converters for various power supply applications requiring isolation and voltage conversion.
  • Half-Bridge and Full-Bridge Converters: Utilized in half-bridge and full-bridge converter topologies for high-power applications such as inverters and motor drives.
  • LED Lighting: Used in LED lighting power supplies for efficient and reliable power conversion.

Features:

  • 650V Breakdown Voltage: Offers a high breakdown voltage, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Features a low RDS(on), reducing conduction losses and improving efficiency.
  • Low Gate Charge (Qg): Exhibits a low gate charge, minimizing switching losses and improving high-frequency performance.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability and robustness.
  • Fast Switching Speed: Provides fast switching speed, reducing switching losses and improving efficiency in high-frequency applications.

Benefits:

  • High Efficiency: Low RDS(on) and Qg minimize power losses, resulting in high efficiency in power conversion applications.
  • Improved Reliability: Avalanche rating and robust design enhance reliability and longevity in demanding applications.
  • Reduced System Cost: High efficiency reduces the need for heatsinks and other cooling components, lowering overall system cost.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces the need for complex gate drive circuitry.
  • Compact Size: Available in standard through-hole and surface-mount packages, offering flexibility in system design.

Additional Details:

Voltage Rating: 650V

RDS(on): Varies depending on the specific part number (AOT25S65), consult datasheet for specific value

Gate Charge (Qg): Consult datasheet for specific value

Package: TO-220

Technology: AlphaMOSSTM

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3952 $62.7840
105+ $1.1458 $120.3090
160+ $1.1100 $177.6000
220+ $1.0742 $236.3240
280+ $1.0383 $290.7240
375+ $0.9309 $349.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess