EN
  • EN
  • DE

ADT7485ARMZ-REEL

Part No ADT7485ARMZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description SST DIGITAL TEMPERATURE SENSOR AND VOLTAGE MONITOR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173642-ADT7485ARMZ-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADT7485
Introduction Date April 26, 2006
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADT7485ARMZ-REEL CAD Model

Description

ON Semiconductor ADT7485ARMZ-REEL Temperature Sensor

The ON Semiconductor ADT7485ARMZ-REEL is a high-performance temperature sensor and over-temperature alarm, designed to ensure precision temperature monitoring in a variety of applications. This sensor is part of the ADT7485 series, which is well-known for its reliability and accuracy in temperature sensing solutions.

Encased in a compact MSOP-10 package, the ADT7485ARMZ-REEL is particularly suitable for space-constrained environments where maintaining optimal thermal conditions is critical. It is primarily used in system thermal management within computing, networking, and telecommunications equipment, but its versatility allows for deployment in a wide range of electronic devices.

Key Features:

  • Temperature Measurement: The device is capable of measuring temperature with high precision, providing a digital output that can be easily interfaced with most microcontrollers and digital systems.
  • Multiple Sensor Inputs: It supports external temperature sensors, enabling the monitoring of multiple points within a system.
  • Programmable Over-Temperature Alarm: The ADT7485ARMZ-REEL features a programmable over-temperature alarm that can trigger a system response when temperatures exceed safe operational thresholds, protecting hardware from potential damage.
  • Supply Voltage Range: Operating with a supply voltage range from 3.0V to 3.6V, it is optimized for low-voltage applications.
  • I2C/SMBus Compatible: The device communicates via an I2C/SMBus serial interface, ensuring easy integration into existing bus systems.
  • Low Power Consumption: It is designed for power efficiency, which is critical for battery-powered and energy-sensitive applications.

The ADT7485ARMZ-REEL is available in a tape and reel format, making it suitable for automated assembly processes, and ensuring efficient handling and manufacturing. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for engineers looking to incorporate temperature sensing and control into their designs.

Whether you are managing the thermal profile of a sophisticated server or designing a consumer electronic device, the ADT7485ARMZ-REEL offers a blend of performance, power efficiency, and ease of use that can help maintain the integrity and longevity of your products.

You May Also Be Interested in

Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess