EN
  • EN
  • DE

BZT52C3V6LP-7B

Part No BZT52C3V6LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DFN1006-2
Manufacturer Diodes Incorporated
Win Source Part Number 759460-BZT52C3V6LP-7B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C3V6LP-7B CAD Model

Description

Product Overview: BZT52C3V6LP-7B from Diodes Incorporated

The BZT52C3V6LP-7B is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This small signal Zener diode is specifically engineered to provide a precise voltage regulation with a nominal Zener voltage of 3.6 volts. Its low profile and small footprint make it an ideal choice for space-constrained applications.

Constructed with an advanced planar technology, the BZT52C3V6LP-7B offers excellent stability and reliability. This Zener diode is housed in a lead-free, green, mold compound package, which not only ensures compliance with current environmental regulations, such as RoHS, but also provides superior thermal performance and moisture sensitivity level (MSL) of 1, ensuring a robust solution for high-density circuit designs.

The BZT52C3V6LP-7B is packaged in the convenient and widely-used SOD-882 package, which is a surface-mount device (SMD) package. This allows for efficient assembly processes such as reflow soldering, which is essential for modern, high-speed production lines. The small size of the package, measuring just 1.6mm x 0.8mm, makes this component suitable for mobile devices, wearable technology, and other portable electronics where space is at a premium.

With its tight tolerance range, this Zener diode provides a precise voltage clamping capability, which is critical for protecting sensitive electronic components from voltage spikes and surges. It is commonly used in applications such as voltage regulation, overvoltage protection, and voltage reference in a variety of products, including consumer electronics, telecommunications equipment, and computer systems.

Key features of the BZT52C3V6LP-7B include its low leakage current and low inductance, which contribute to its high performance in fast switching applications. Additionally, its ability to operate at a wide temperature range from -55°C to +150°C makes it suitable for use in harsh environments.

Diodes Incorporated's commitment to quality is evident in the BZT52C3V6LP-7B, making it a reliable and efficient choice for designers and engineers looking for a high-quality Zener diode for their electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,380 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess