EN
  • EN
  • DE

CT1210M6G

Part No CT1210M6G
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description Multilayer technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1163626-CT1210M6G
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT1210M6G CAD Model

Description

The CT1210M6G is a multilayer ceramic capacitor (MLCC) from EPCOS, now TDK. This component is a general-purpose capacitor utilized in many electronic applications. Being categorized as 'END-OF-LIFE', new designs should consider alternative components.

Applications:

  • Decoupling: Used to decouple power rails, providing a stable voltage source for integrated circuits.
  • Bypassing: Bypasses AC signals to ground, reducing noise and improving signal integrity.
  • Filtering: Used in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits, such as oscillators and timers.
  • Resonant Circuits: Used in resonant circuits, such as LC tanks.

Features:

  • 1210 Case Size: Provides a good balance between size and capacitance value.
  • Multilayer Ceramic Construction: Offers high volumetric efficiency and stable performance.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances Directive.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • Low ESR: Low Equivalent Series Resistance for efficient performance.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Stable Performance: Provides stable capacitance over temperature and voltage variations.
  • Reduced Noise: Effective decoupling and bypassing capabilities minimize noise in electronic circuits.
  • Long Lifespan: High reliability ensures a long operating life.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The CT1210M6G capacitor typically has a capacitance value in the picofarad (pF) range and a voltage rating appropriate for general-purpose applications. The 1210 case size indicates its dimensions. The exact capacitance value and voltage rating should be verified from the datasheet. The temperature coefficient of capacitance is a critical parameter for applications requiring high stability. Termination finishes are generally tin or tin-lead. Datasheets provide detailed specifications, including capacitance tolerance, dissipation factor, and insulation resistance. Due to its 'END-OF-LIFE' status, confirm part availability. Check TDK/EPCOS website for a replacement.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess