EN
  • EN
  • DE

BZT52C15LP-7B

Part No BZT52C15LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238650-BZT52C15LP-7B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52C15LP-7B CAD Model

Description

Product Overview: BZT52C15LP-7B by Diodes Incorporated

The BZT52C15LP-7B is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This Zener diode is part of the BZT52 series, which is known for its low-power operation and precision voltage regulation capabilities. The BZT52C15LP-7B is specifically engineered to provide a nominal Zener voltage of 15V, making it an ideal choice for a variety of electronic applications that require stable voltage regulation.

Key Features

  • Zener Voltage (Vz): The BZT52C15LP-7B offers a precise Zener voltage of 15V, providing reliable voltage clamping and reference in circuits.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications.
  • Low Leakage Current: It features low leakage current characteristics, ensuring minimal power loss and improved efficiency in circuit operation.
  • Surface Mount Package: The device comes in a compact SOD-123FL package, which is designed for surface-mount technology (SMT), allowing for high-density PCB designs and easy integration into various electronic systems.
  • Operating Temperature Range: The BZT52C15LP-7B operates effectively over a broad temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.

Applications

The BZT52C15LP-7B is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZT52C15LP-7B is manufactured with stringent quality control processes, ensuring that it meets the industry standards for reliability and performance. This Zener diode is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of safe, lead-free electronic components.

In summary, the BZT52C15LP-7B Zener diode from Diodes Incorporated is a robust and precise voltage regulation solution suitable for a wide array of electronic applications where consistent performance and durability are required.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
975+ $0.1190 $116.0250
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess