EN
  • EN
  • DE

AOZ1094DI

Part No AOZ1094DI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description EZBuck™ 5A Simple Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145090-AOZ1094DI
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOZ1094DI CAD Model

Description

The AOZ1094DI is a high-efficiency, simple-to-use step-down DC-DC converter from Alpha & Omega Semiconductor (AOS). Capable of delivering up to 3A of continuous output current, it's ideal for a wide range of point-of-load applications.

Applications

  • Point-of-Load Regulation: Powering microcontrollers, FPGAs, and other digital ICs.
  • Consumer Electronics: Powering portable devices, set-top boxes, and displays.
  • Industrial Applications: Powering sensors, actuators, and control systems.
  • Networking Equipment: Powering routers, switches, and modems.
  • Computing: Powering peripherals, storage devices, and embedded systems.

Features

  • Input Voltage Range: 4.5V to 18V.
  • Output Voltage Range: Adjustable down to 0.8V.
  • Output Current: Up to 3A continuous.
  • Switching Frequency: 500kHz fixed frequency.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs.
  • Current Mode Control: Provides excellent line and load regulation.
  • Soft-Start: Reduces inrush current during startup.
  • Short-Circuit Protection (SCP): Protects the device and load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Package: DFN-10 package, offering a small footprint.

Benefits

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses.
  • Simple Design: Requires minimal external components, simplifying the design process.
  • Compact Size: The small DFN-10 package saves board space.
  • Robust Protection: Built-in protection features ensure reliable operation and protect the device and load.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage can be easily adjusted to meet specific requirements.

Additional Details

The AOZ1094DI utilizes a current-mode control architecture to provide excellent line and load regulation. The integrated MOSFETs minimize external component count and simplify the design process. The soft-start feature reduces inrush current during startup, preventing voltage overshoot and potential damage to the load. The device is available in a thermally enhanced DFN-10 package, which allows for efficient heat dissipation. The AOZ1094DI is RoHS compliant and halogen-free. This DC-DC converter is well-suited for applications requiring a compact, efficient, and reliable power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7658 $61.2640
185+ $0.6283 $116.2355
285+ $0.6087 $173.4795
395+ $0.5891 $232.6945
510+ $0.5694 $290.3940
680+ $0.5105 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess