EN
  • EN
  • DE

AOZ5007QI-01

Part No AOZ5007QI-01
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 50A SYNC 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 25V
Output Current 50A
Frequency - Switching 200kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 1017389-AOZ5007QI-01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOZ5007QI-01 CAD Model

Description

The AOZ5007QI-01 is a highly integrated synchronous buck converter from Alpha & Omega Semiconductor. This regulator is designed to provide a compact and efficient power solution for various applications. It integrates high-side and low-side MOSFETs to minimize external components and simplify the design process. It's designed for high efficiency and fast transient response.

Applications:

  • Notebook Computers
  • Tablet PCs
  • Solid State Drives (SSDs)
  • Point-of-Load (POL) Regulators
  • Embedded Systems

Features:

  • High Efficiency: Achieved through optimized MOSFETs and control scheme
  • Wide Input Voltage Range: Supports various power sources
  • Adjustable Output Voltage: Allows for flexible design options
  • Integrated MOSFETs: Reduces component count and board space
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current
  • Over-Voltage Protection (OVP): Prevents damage from voltage spikes
  • Thermal Shutdown Protection (OTP): Shuts down the regulator in case of overheating
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup

Benefits:

  • Compact Design: Reduces board space requirements
  • Simplified Design: Fewer external components needed
  • High Reliability: Comprehensive protection features ensure stable operation
  • Improved System Performance: Efficient power conversion leads to better overall performance
  • Reduced BOM Cost: Integrated MOSFETs lower the bill of materials

Additional Details:

The AOZ5007QI-01 typically operates at a high switching frequency, enabling the use of smaller external components. The specific switching frequency can be adjusted to optimize performance for different applications. It incorporates compensation circuitry to ensure stable operation across a wide range of load conditions. The thermal performance is enhanced through the use of a thermally efficient package. Consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal management guidelines. Its small size and high efficiency make it suitable for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0189 $60.3780
47+ $2.4770 $116.4190
73+ $2.3996 $175.1708
100+ $2.3222 $232.2200
129+ $2.2449 $289.5921
173+ $2.0126 $348.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess