EN
  • EN
  • DE

AOZ8007CI

Part No AOZ8007CI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Ultra-Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145107-AOZ8007CI
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOZ8007CI CAD Model

Description

The AOZ8007CI is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Alpha & Omega Semiconductor, this device integrates multiple diodes in a single package, offering a compact and efficient solution for safeguarding I/O ports and data lines in various applications.

Applications:

  • USB Interfaces: Protects USB data lines from ESD and surge events.
  • HDMI Interfaces: Safeguards HDMI ports in televisions, monitors, and other multimedia devices.
  • Ethernet Ports: Provides surge protection for Ethernet interfaces in network devices.
  • Data Lines: Protects various data lines in electronic equipment.
  • Portable Devices: Offers ESD protection for I/O ports in smartphones, tablets, and laptops.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during surge events.
  • Low Capacitance: Ensures minimal signal degradation in high-speed data transmission.
  • Integrated TVS Diode Array: Provides protection for multiple lines in a single package.
  • Small Footprint Package: Saves board space in compact electronic devices.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic components from damage caused by electrostatic discharge.
  • Improved System Reliability: Reduces the risk of system failures due to surge events.
  • Simplified Board Layout: Integrated solution simplifies PCB design and reduces component count.
  • Minimal Signal Degradation: Low capacitance ensures signal integrity in high-speed applications.
  • Cost-Effective Solution: Provides a cost-efficient way to protect electronic equipment from surge events.

The AOZ8007CI features a standoff voltage of 5V and a typical clamping voltage of 7.5V. It can withstand ESD strikes up to ±30kV (air discharge) and ±30kV (contact discharge) according to IEC 61000-4-2 standards. The device has a low dynamic resistance, which helps to minimize clamping voltage during surge events. It is typically available in a small SOT-23-6 package, ideal for space-constrained applications. The AOZ8007CI is designed to provide robust protection for electronic equipment against ESD, EFT, and surge events, ensuring reliable operation and extended product life. Its compact size and ease of use make it a popular choice for protecting sensitive I/O ports and data lines in a wide range of electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess