EN
  • EN
  • DE

AOZ8821DT-03

Part No AOZ8821DT-03
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 7VC 2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 7V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Manufacturer Alpha & Omega Semiconductor Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 2-XDFN
Case / Package 2-DFN (1x0.6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861266-AOZ8821DT-03
Ultra Librarian 3D Model Ultra Librarian AOZ8821DT-03 CAD Model

Description

The AOZ8821DT-03 is a Transient Voltage Suppressor (TVS) diode array from Alpha & Omega Semiconductor (AOS) designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device integrates multiple TVS diodes in a small package, providing effective protection for I/O ports and data lines in various electronic devices.

Applications:

  • Mobile Phones: Protection of I/O ports, such as USB, display, and audio interfaces.
  • Tablets: Safeguarding data lines and interfaces from ESD and surge events.
  • Laptops: Protection for external ports like USB, HDMI, and Ethernet.
  • Wearable Devices: ESD protection for data lines and power interfaces in smartwatches and fitness trackers.
  • Consumer Electronics: Protecting sensitive components in various electronic devices from transient voltage threats.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to safe levels.
  • Low Capacitance: Minimizes signal distortion and ensures high-speed data transmission.
  • Small Package Size: Space-saving design suitable for compact electronic devices.
  • Multi-Channel Protection: Protects multiple I/O lines with a single device.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to ESD and surge events, improving overall system reliability.
  • Improved Signal Integrity: Low capacitance ensures minimal signal degradation, maintaining signal integrity.
  • Reduced Board Space: Compact package size allows for efficient use of PCB space.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting multiple lines with a single device.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details:

The AOZ8821DT-03 is typically available in a DFN package. Key specifications include a working voltage of 3.3V, a clamping voltage of typically under 10V during a transient event, and a capacitance of less than 0.5 pF. The device is designed to protect against ESD events that meet IEC 61000-4-2 standards and surge events as defined in IEC 61000-4-5. Its operating temperature range is typically from -40°C to +85°C.

The AOZ8821DT-03 is designed to provide robust protection for sensitive electronic components against transient voltage threats. Its low clamping voltage ensures that transient voltages are quickly suppressed to safe levels, preventing damage to downstream components. The low capacitance of the device minimizes signal distortion, making it suitable for high-speed data lines. The small package size and multi-channel protection capabilities make it an efficient and cost-effective solution for protecting multiple I/O lines in compact electronic devices. Its compliance with industry standards ensures that it meets the requirements for ESD and surge protection in a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess