EN
  • EN
  • DE

D9T40P

Part No D9T40P
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 730513-D9T40P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D9T40P CAD Model

Description

The D9T40P is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. This MOSFET is designed for high-efficiency power management applications. It boasts a low on-resistance (RDS(on)) which minimizes power loss during operation, leading to improved energy efficiency. It's designed for a variety of power switching and amplification tasks, particularly where efficiency and compact size are crucial.

Applications

  • DC-DC Converters: Used in voltage regulation and conversion circuits for various electronic devices.
  • Load Switching: Efficiently switches power to different loads in portable devices and power supplies.
  • Power Management in Portable Devices: Optimizes battery life in smartphones, tablets, and laptops.
  • Motor Control: Suitable for controlling small DC motors in robotics and automation systems.
  • LED Lighting: Used in LED drivers for efficient and controlled illumination.

Features

  • P-Channel Enhancement Mode: Offers easy gate drive and simplified circuit design.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • Lead-Free and RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits

  • High Efficiency: Low RDS(on) and gate charge minimize power losses, increasing overall system efficiency.
  • Improved Battery Life: Optimized for portable devices, extending battery runtime.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Compact Solution: Surface mount package allows for dense board layouts.
  • Reliable Performance: Avalanche rating ensures robust performance in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant for reduced environmental impact.

Additional Details

Typical specifications for the D9T40P MOSFET include:

  • Drain-Source Voltage (VDS): -40V (Negative polarity for P-Channel).
  • Gate-Source Voltage (VGS): ±20V.
  • Continuous Drain Current (ID): -7A (at a specified temperature).
  • Pulsed Drain Current (IDM): -30A.
  • On-Resistance (RDS(on)): Typically 28 mΩ at VGS = -10V.
  • Gate Charge (Qg): Typically 10 nC.
  • Operating Temperature Range: -55°C to +150°C.
  • Package: Typically in a PowerDI3333-8 package.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess