The K27S60 is a 600V N-Channel MOSFET manufactured by Alpha & Omega Semiconductor Inc. It's designed for high-voltage, high-speed switching applications. This MOSFET offers low on-resistance, fast switching speed, and excellent thermal performance, making it suitable for power supplies, motor control, and other power electronic circuits.
Applications:
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- Motor control
- Lighting ballasts
Features:
- N-Channel MOSFET
- 600V Drain-Source Voltage
- Low On-Resistance (RDS(on))
- High Switching Speed
- Avalanche Rated
- RoHS Compliant
Benefits:
- Efficient power conversion
- Reduced power losses
- Improved system efficiency
- Reliable operation in harsh environments
- Simplified thermal management
Specifications:
The K27S60 has a drain-source voltage (VDS) of 600V. The gate-source voltage (VGS) is ±30V. The continuous drain current (ID) is 27A at Tc=25°C. The pulsed drain current (IDM) is 81A. The on-resistance (RDS(on)) is typically 0.19 Ohms at VGS=10V. The gate charge (Qg) is typically 22 nC. The operating temperature range is -55°C to +150°C. The package is TO-220F.
The low on-resistance of the K27S60 minimizes conduction losses, leading to higher efficiency. The fast switching speed reduces switching losses, further improving overall system performance. The avalanche rating ensures robustness against voltage transients. It offers excellent performance in high voltage and high current application. These features and benefits make the K27S60 a suitable choice for a variety of power electronics applications.