EN
  • EN
  • DE

T9N40

Part No T9N40
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 757086-T9N40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T9N40 CAD Model

Description

The T9N40 is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor Inc. It's designed for a wide range of power switching and amplification applications. This MOSFET is known for its low on-resistance (RDS(on)), which contributes to high efficiency and reduced power dissipation.

Applications

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Power Management in Portable Devices: Suitable for battery management systems in laptops, smartphones, and tablets.
  • Motor Control: Used in motor control circuits for driving small to medium-sized motors.
  • Load Switching: Activating and deactivating various loads in electronic systems.
  • Power Amplifiers: Used in audio and RF power amplifier stages.

Features

  • N-Channel MOSFET: Offers efficient and fast switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Drain-Source Voltage (VDS): Supports operation in high-voltage applications.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Avalanche Rated: Withstands transient voltage spikes and protects against overvoltage conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Improved Thermal Performance: Reduced power loss minimizes heat generation, enhancing reliability.
  • Fast Switching: Enables high-frequency operation and improves transient response.
  • Robustness: Avalanche rating provides protection against voltage transients and overvoltage conditions.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details

The T9N40's gate threshold voltage (VGS(th)) is a crucial parameter for determining the activation point of the MOSFET. The device is typically available in surface-mount packages, which aids in compact PCB designs. The specific drain current (ID) rating will depend on the operating temperature and cooling conditions. Consulting the datasheet is necessary to ensure the MOSFET operates within its safe operating area (SOA) to prevent damage. The datasheet also provides detailed information on gate charge (Qg), which affects switching speed and drive requirements.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess