EN
  • EN
  • DE

EC10E1220501

Part No EC10E1220501
Manufacturer ALPS Electric
Catalog Electronic Wholesale
Description 10mm Size Hollow Shaft Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Manufacturer Homepage www.alps.com
RoHS State Request Verification
Win Source Part Number 759132-EC10E1220501
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC10E1220501 CAD Model

Description

The ALPS Electric EC10E1220501 is an incremental rotary encoder. Rotary encoders convert mechanical rotation into an electrical signal that can be used to determine the angular position or speed of a rotating shaft. The EC10E series is known for its compact size, robust construction, and high reliability.

Applications

  • Automotive Navigation Systems: Used for menu selection and volume control in car infotainment systems.
  • Audio/Video Equipment: Controlling volume, tone, and other parameters in amplifiers, mixers, and other audio devices.
  • Industrial Control Panels: Providing manual input for machine control and process automation.
  • Medical Equipment: Used in diagnostic and therapeutic devices for precise parameter adjustment.
  • Gaming Controllers: Providing rotational input for various gaming applications.
  • Consumer Electronics: Commonly found in devices requiring precise rotational input, such as digital cameras and home appliances.

Features

  • Incremental Encoder: Outputs pulses indicating relative changes in angular position.
  • Compact Size: Space-saving design for integration into various devices.
  • High Reliability: Designed for long-term, consistent performance.
  • Detent Option: Provides tactile feedback for each incremental step (details on detent force and angle should be verified on datasheet).
  • Various Shaft Lengths and Styles: Offers flexibility in mechanical integration.
  • Vertical and Horizontal Mounting Options: Allows for versatile mounting configurations.

Benefits

  • Precise Control: Provides accurate rotational input for fine adjustments.
  • User-Friendly Interface: Intuitive control for various applications.
  • Long Service Life: Reliable performance ensures minimal downtime and maintenance.
  • Easy Integration: Compact size and versatile mounting options simplify design.
  • Enhanced User Experience: Tactile feedback enhances the user's sense of control (if detent option is used).

Additional Details

The EC10E1220501 typically outputs two quadrature signals (A and B) that are 90 degrees out of phase. The direction of rotation can be determined by observing which signal leads the other. The resolution of the encoder (pulses per revolution or PPR) is a critical parameter that determines the precision of the rotational measurement. This parameter, along with the shaft dimensions, detent characteristics, and electrical specifications, can be found in the official ALPS Electric datasheet for the EC10E1220501.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2033 $50.8250
600+ $0.1668 $100.0800
930+ $0.1616 $150.2880
1,280+ $0.1564 $200.1920
1,655+ $0.1512 $250.2360
2,215+ $0.1355 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess