EN
  • EN
  • DE

RH04A1AS4X0UA

Part No RH04A1AS4X0UA
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294473-RH04A1AS4X0UA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH04A1AS4X0UA CAD Model

Description

The RH04A1AS4X0UA is a rotary potentiometer manufactured by ALPS Electric. These potentiometers are used for adjusting resistance in electronic circuits, typically to control volume, brightness, or other analog settings.

Applications:

  • Audio Equipment: Volume controls, balance adjustments in amplifiers and receivers.
  • Consumer Electronics: Brightness and contrast adjustments in televisions and monitors.
  • Industrial Controls: Setting parameters in machinery and equipment.
  • Automotive: Adjusting audio settings or other vehicle controls.
  • Musical Instruments: Controlling effects parameters on guitars or synthesizers.

Features:

  • Rotary Adjustment: Provides smooth and continuous resistance adjustment.
  • Compact Size: Suitable for space-constrained applications.
  • Durable Construction: Designed for reliable performance and long life.
  • Various Resistance Values: Available in a wide range of resistance values to suit different circuit requirements.
  • Linear Taper: Offers a linear relationship between the shaft position and the resistance value.

Benefits:

  • Precise Control: Enables fine-tuning of analog settings.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Reliable Performance: Provides consistent and accurate resistance adjustment.
  • Long Lifespan: Ensures extended product life and reduced maintenance.
  • Versatile Use: Suitable for a broad range of applications.

Additional Details:

The specific resistance value, tolerance, and other electrical characteristics of the RH04A1AS4X0UA can vary depending on the exact configuration. Consult the manufacturer's datasheet for detailed specifications. The potentiometer typically features a shaft for manual adjustment and terminals for connecting to the circuit. The body material is often a durable plastic or metal to protect the internal components. It is designed for through-hole mounting on printed circuit boards.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess