EN
  • EN
  • DE

S1810CF-071

Part No S1810CF-071
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 304546-S1810CF-071
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1810CF-071 CAD Model

Description

The S1810CF-071 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are used to convert mechanical rotation into an electrical signal, typically used for user input in various electronic devices. This encoder likely has a similar design to other encoders in the S1810CF series but might have slightly different mechanical or electrical characteristics tailored to specific applications.

Applications

  • Automotive Navigation Systems: Used for controlling volume, navigating menus, and selecting options.
  • Audio Equipment: Employed in mixers, amplifiers, and other audio devices for adjusting volume, tone, and other parameters.
  • Medical Equipment: Used in various medical devices for precise control and adjustment.
  • Industrial Control Panels: Used for controlling machinery and equipment in industrial settings.
  • Consumer Electronics: Found in various consumer electronics such as remote controls, gaming consoles, and home appliances.

Features

  • Rotary Input: Converts mechanical rotation into an electrical signal.
  • Compact Design: Small size allows for easy integration into various devices.
  • Detent Mechanism (Possible): May feature a detent mechanism for tactile feedback.
  • Long Lifespan: Designed for long-term reliability and durability.
  • Incremental Output: Provides an incremental output signal that indicates the direction and amount of rotation.

Benefits

  • Precise Control: Enables precise and accurate control of electronic devices.
  • User-Friendly Interface: Provides a user-friendly interface for adjusting parameters and navigating menus.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Easy Integration: Compact size and simple interface allow for easy integration into various devices.
  • Durable Construction: Constructed from high-quality materials for long-term durability.

Additional Details

Given the part number and manufacturer, this is also highly likely to be an incremental rotary encoder. The specific differences between the S1810CF-071 and other models in the series (e.g., S1810CF-066) would be available on the product datasheet from ALPS Electric. It is possible that the '071' refers to a different shaft length, detent force, or electrical characteristics. Technical specs like the number of detents, PPR, operating torque, and dimensions are usually detailed in the datasheet. The electrical interface is usually a quadrature output, allowing detection of both direction and magnitude of rotation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess