EN
  • EN
  • DE

SKRMAAE010AFG

Part No SKRMAAE010AFG
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS
Win Source Part Number 095595-SKRMAAE010AFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKRMAAE010AFG CAD Model

Description

The SKRMAAE010AFG, manufactured by ALPS Electric, is a tactile switch designed for various electronic applications requiring a reliable and compact switch with tactile feedback. This switch provides a distinct tactile sensation upon actuation, making it ideal for user interfaces where confirmation of button press is crucial.

Applications

  • Automotive control panels.
  • Industrial control systems.
  • Consumer electronics (e.g., remote controls, gaming devices).
  • Medical equipment.
  • Navigation systems.

Features

  • Distinct tactile feedback.
  • Compact design.
  • Surface mountable.
  • High reliability and long lifespan.
  • Available in various operating forces.
  • RoHS compliant.
  • Gold-plated contacts for enhanced conductivity.
  • Sealed construction options available for dust and water resistance.

Benefits

  • Provides clear indication of switch activation to the user.
  • Saves space on the PCB.
  • Easy to integrate into automated assembly processes.
  • Ensures durable and long-lasting performance in demanding environments.
  • Offers design flexibility with various operating force options.
  • Environmentally friendly.
  • Improved electrical performance and corrosion resistance.
  • Suitable for harsh environments (if sealed version is used).

Additional Details

The SKRMAAE010AFG tactile switch is typically a surface-mount component designed for reflow soldering processes. The operating force, which determines the pressure needed to activate the switch, can vary depending on the specific model within the SKRMAAE series. The switch offers a relatively short travel distance for quick and responsive actuation. Electrical characteristics, such as contact resistance and insulation resistance, are designed to ensure reliable operation. The switch is often constructed with materials that meet stringent environmental standards, such as RoHS compliance. Some versions may feature a sealed construction to protect against dust and water ingress, making them suitable for use in harsh environments. For detailed specifications, including dimensions, operating force, electrical characteristics, and environmental ratings, refer to the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,045+ $0.0566 $115.7470
3,195+ $0.0543 $173.4885
4,350+ $0.0531 $230.9850
5,685+ $0.0508 $288.7980
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess