EN
  • EN
  • DE

SPVG410300

Part No SPVG410300
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description 2mm-thick Two-way Operation Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 339242-SPVG410300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPVG410300 CAD Model

Description

The SPVG410300 is a tactile switch manufactured by ALPS Electric. It is a compact, surface-mount switch designed for various applications requiring a momentary electrical connection upon actuation. These switches are known for their reliability and durability, making them suitable for integration into a wide range of electronic devices.

Applications:

  • Consumer electronics: Remote controls, gaming controllers, audio/video equipment.
  • Industrial equipment: Control panels, measuring instruments, testing devices.
  • Automotive electronics: Car navigation systems, dashboard controls.
  • Medical devices: Diagnostic equipment, patient monitoring systems.
  • Computer peripherals: Mice, keyboards, trackpads.

Features:

  • Compact size: Allows for high-density mounting on PCBs.
  • Surface mount technology (SMT): Facilitates automated assembly processes.
  • High reliability: Ensures consistent performance over a long lifespan.
  • Distinct tactile feedback: Provides the user with a clear indication of switch actuation.
  • Low contact resistance: Minimizes signal loss and ensures efficient electrical conductivity.
  • Long operational life: Designed to withstand a large number of actuation cycles.

Benefits:

  • Improved user experience: Tactile feedback enhances the user's interaction with the device.
  • Reduced manufacturing costs: SMT compatibility streamlines assembly.
  • Enhanced product reliability: High-quality construction ensures long-term performance.
  • Smaller product size: Compact design allows for integration into space-constrained applications.
  • Consistent performance: Reliable switching action ensures accurate and repeatable operation.

Additional Details:

The SPVG410300 tactile switch is typically available in tape and reel packaging for automated pick-and-place assembly. The specific electrical characteristics (e.g., contact rating, contact resistance) and mechanical characteristics (e.g., actuation force, travel distance) can vary. Always consult the manufacturer's datasheet for precise specifications before incorporating this component into your design. Careful consideration should be given to the environmental conditions (temperature, humidity) in which the switch will be operating to ensure optimal performance and longevity.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
Lowest to $3.2617
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess