EN
  • EN
  • DE

5CSEBA4U19C7NBZ

Part No 5CSEBA4U19C7NBZ
Manufacturer Altera
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 751433-5CSEBA4U19C7NBZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5CSEBA4U19C7NBZ CAD Model

Description

The Altera 5CSEBA4U19C7NBZ is a system-on-chip (SoC) from the Cyclone V SE family. This SoC integrates a dual-core ARM Cortex-A9 processor with FPGA fabric, providing a flexible and power-efficient solution for a wide range of embedded applications.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), motor control, and process control systems.
  • Automotive: Employed in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs).
  • Medical: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Aerospace and defense: Integrated into flight control systems, radar systems, and communication equipment.
  • Consumer electronics: Found in high-performance computing devices, networking equipment, and multimedia applications.

Features:

  • Dual-core ARM Cortex-A9 processor: Provides a powerful processing platform for running embedded software.
  • FPGA fabric: Allows for custom hardware acceleration and flexible I/O configuration.
  • High-speed transceivers: Supports various communication protocols, including Ethernet, PCI Express, and USB.
  • Integrated memory controllers: Enables efficient access to external memory devices.
  • Security features: Includes hardware encryption and authentication capabilities for protecting sensitive data.

Benefits:

  • High performance: Combines the processing power of an ARM processor with the flexibility of an FPGA.
  • Low power consumption: Optimizes power efficiency for mobile and battery-powered applications.
  • Flexibility: Enables custom hardware acceleration and I/O configuration.
  • Integration: Reduces system complexity and board space.
  • Security: Protects sensitive data with hardware encryption and authentication features.

Additional Details:

The 5CSEBA4U19C7NBZ is offered in a BGA package for surface mounting. It operates over an industrial temperature range, making it suitable for harsh environments. The device is supported by Altera's Quartus Prime design software, which provides a comprehensive development environment for creating custom hardware and software designs. It includes peripherals like timers, UARTs, SPI, and I2C controllers. The FPGA fabric supports a wide range of logic densities, allowing designers to tailor the device to their specific application requirements. This device is designed for applications requiring a balance of processing power, flexibility, and low power consumption.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133
STMicroelectronics
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess