EN
  • EN
  • DE

EMP3064A-TC44-10

Part No EMP3064A-TC44-10
Manufacturer Altera
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822628-EMP3064A-TC44-10
Ultra Librarian 3D Model Ultra Librarian EMP3064A-TC44-10 CAD Model

Description

The EMP3064A-TC44-10 is a complex programmable logic device (CPLD) from Altera (now Intel). It belongs to the MAX 3000A family of CPLDs, known for their high performance, low cost, and ease of use. This particular part is housed in a 44-pin TQFP (Thin Quad Flat Pack) package.

Applications

  • Address decoding
  • Glue logic
  • I/O expansion
  • Motor control
  • Consumer electronics
  • Industrial control systems

Features

  • Logic Elements: 64
  • Maximum User I/O Pins: 34
  • Typical Gate Count: 1,200
  • Propagation Delay: 10 ns
  • Operating Frequency: Up to 125 MHz
  • Supply Voltage: 3.3V
  • Package: 44-pin TQFP
  • In-System Programmable (ISP): Allows for easy design updates without removing the device from the board

Benefits

  • High Performance: Provides fast logic implementation for demanding applications.
  • Low Cost: Offers a cost-effective solution for implementing complex logic functions.
  • Ease of Use: Simplifies design and development with user-friendly software tools and a well-documented architecture.
  • Flexibility: Can be reconfigured multiple times, allowing for design changes and updates.
  • Small Footprint: The TQFP package saves board space.
  • Reduced Time-to-Market: Rapid prototyping and easy programming accelerate product development cycles.

Additional Details

The EMP3064A-TC44-10 is based on Altera's MAX architecture, providing a predictable timing model and ease of use. It features a fast pin-to-pin delay, making it suitable for applications where timing is critical. The in-system programmability (ISP) feature allows designers to update the device's configuration directly on the circuit board, without the need for external programming hardware. This significantly simplifies the design process and reduces development time.

The device is supported by Altera's Quartus II software, which provides a comprehensive design environment including schematic capture, VHDL/Verilog synthesis, place and route, and simulation tools. This integrated toolchain allows designers to quickly and easily implement their designs in the CPLD. The 3.3V supply voltage is compatible with modern electronic systems. Consult the Intel/Altera documentation for specific design guidelines and electrical characteristics.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess