EN
  • EN
  • DE

EP1810JC-35

Part No EP1810JC-35
Manufacturer Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case PLCC68
Manufacturer Altera
Manufacturer Homepage www.altera.com
RoHS State Request Verification
Win Source Part Number 730755-EP1810JC-35
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1810JC-35 CAD Model

Description

The EP1810JC-35 is a high-performance Erasable Programmable Logic Device (EPLD) manufactured by Altera. This device is designed for implementing a wide range of custom logic functions in digital systems. With its flexible architecture and reprogrammability, it provides a cost-effective and versatile solution for prototyping, small-scale production, and applications requiring frequent design changes.

Applications:

  • Prototyping Digital Circuits
  • Address Decoding
  • Glue Logic
  • State Machines
  • Peripheral Control

Features:

  • High Density: Provides a substantial amount of programmable logic resources for complex designs.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for design iterations and updates.
  • Fast Propagation Delay: Offers a propagation delay of 35ns, ensuring high-speed operation.
  • Flexible Architecture: Supports a variety of logic functions and configurations.
  • TTL Compatible: Interfaces seamlessly with TTL logic circuits.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • Available in a J-Leaded Chip Carrier (JLCC) Package: Provides a compact and reliable mounting solution.

Benefits:

  • Reduced Development Time: Reprogrammability allows for rapid design iterations and debugging.
  • Cost-Effective Solution: Eliminates the need for custom ASICs in low-volume applications.
  • Design Flexibility: Adaptable architecture supports a wide range of logic functions.
  • Improved System Performance: Fast propagation delay ensures high-speed operation.
  • Simplified System Integration: TTL compatibility simplifies interfacing with existing digital circuits.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life in portable devices.

Additional Details:

The EP1810JC-35 is based on Altera's advanced CMOS EPROM technology. It incorporates a programmable AND array and a fixed OR array, allowing for the implementation of complex combinational and sequential logic functions. The device is programmed using a standard EPROM programmer. The JLCC package provides excellent thermal performance and simplifies surface-mount assembly. Its reprogrammability makes it an ideal choice for applications where design changes are anticipated or where flexibility is paramount. Its speed is appropriate for applications that need modest but dependable performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess