EN
  • EN
  • DE

EP3C25E144C6N

Part No EP3C25E144C6N
Manufacturer Altera
Catalog END - OF - LIFE
Description Cyclone III Device Handbook
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altera
Win Source Part Number 1172153-EP3C25E144C6N
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP3C25E144C6N CAD Model

Description

The EP3C25E144C6N is a Cyclone III series FPGA (Field-Programmable Gate Array) from Altera (now Intel). It is designed for a variety of applications requiring a balance of performance, cost, and power consumption. This FPGA provides a flexible platform for implementing custom digital logic circuits.

Applications

  • Industrial control
  • Motor control
  • Image and video processing
  • Consumer electronics
  • Medical devices

Features

  • Logic Elements: Provides a significant number of logic elements for implementing complex digital designs.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage.
  • I/O Pins: Offers a high number of I/O pins for interfacing with external devices.
  • Clock Management: Flexible clock management circuitry for precise timing control.
  • Configuration: Can be configured through various methods, including JTAG and external configuration devices.
  • Package: EQFP (Enhanced Quad Flat Package) for surface mount assembly.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.

Benefits

  • Flexibility: Allows for custom hardware implementations tailored to specific application requirements.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, reducing system complexity.
  • Reduced Development Time: Programmable logic allows for rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-effective solution for high-volume production.
  • Low Power Consumption: Minimizes power consumption, extending battery life and reducing heat dissipation.

Technical Specifications

The EP3C25E144C6N Cyclone III FPGA features a 1.2V core voltage and offers a specific number of logic elements, memory blocks, and I/O pins. Detailed specifications can be found in the Altera (Intel) Cyclone III series datasheets.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess