The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EPM7192SQI160-10N

Part No EPM7192SQI160-10N
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD MAX® 7000 Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray / IC CPLD 192MC 10NS 160QFP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $460.1389 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$399.4210
$399.421
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 941 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 192
Number of Gates 3750
Number of I/O 124
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-PQFP (28x28)
Win Source Part Number 084831-EPM7192SQI160-10N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 24
Family Name EPM7192
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
M5-192/120-10YNI; M5A3-192/120-5YNC; M5-192/120-10YC; M5A3-192/120-7YNC; 

Description

The Altera EPM7192SQI160-10N is an obsolete integrated circuit (IC) that is no longer in production. It is a programmable logic device (PLD) that is designed for use in electronic systems. The IC has 124 input/output (I/O) pins, 3,750 gates, and 12 logic elements/blocks. It also has 192 macrocells and a delay time tpd(1) max of 10.0ns. The operating voltage supply range for this IC is 4.5 V to 5.5 V. It is available in a 160-PQFP package and requires an operating temperature range of -40°C to 85°C. This IC is part of the EPM7192 family and is classified as an integrated circuit. It has a high popularity and a fake threat in the open market of 55%. The supply and demand status for this IC is limited and it comes in a package of 24.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.