EN
  • EN
  • DE

IXYH40N120B3D1

Part No IXYH40N120B3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description 1200V XPTTM IGBT GenX3TM w/ Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series GenX3, XPT
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 86A
Current - Collector Pulsed (Icm) 180A
Vce(on) (Maximum) @ Vge, Ic 2.9V @ 15V, 40A
Power - Max 480W
Switching Energy 2.7mJ (on), 1.6mJ (off)
Input Type Standard
Gate Charge 87nC
Td (on/off) @ 25°C 22ns/177ns
Test Condition 600V, 40A, 10 Ohm, 15V
Reverse Recovery Time (trr) 100ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 (IXYH)
Win Source Part Number 1191309-IXYH40N120B3D1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXYH40N120B3D1
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IXYH40N120B3D1 CAD Model

Description

The IXYH40N120B3D1 is a high-speed, high-voltage IGBT (Insulated Gate Bipolar Transistor) from IXYS. It is designed for applications requiring efficient power switching at high frequencies. This IGBT offers a robust construction and is suitable for a wide range of industrial and commercial uses.

Applications:

  • Induction Heating: Used in resonant converters for efficient power delivery.
  • Welding Equipment: Provides reliable switching in inverter-based welding machines.
  • Power Factor Correction (PFC): Improves the efficiency of power supplies.
  • Uninterruptible Power Supplies (UPS): Enables fast and reliable switching in UPS systems.
  • Motor Drives: Controls the speed and torque of electric motors in various industrial applications.

Features:

  • High-Speed Switching: Optimized for fast switching frequencies, reducing switching losses.
  • High Voltage Capability: Supports voltages up to 1200V, suitable for high-power applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses, improving overall efficiency.
  • Avalanche Capability: Robust design can withstand avalanche events, enhancing reliability.
  • Easy Parallel Operation: Positive temperature coefficient of VCE(sat) allows for parallel operation.

Benefits:

  • Improved Efficiency: Reduces energy consumption in power conversion systems.
  • Increased Reliability: Robust design ensures stable operation in harsh environments.
  • Reduced System Size and Cost: High-frequency switching enables smaller and lighter components.
  • Simplified Design: Easy to implement in various circuit topologies.
  • Enhanced Performance: Provides precise and responsive control in motor drive applications.

Additional Details:

The IXYH40N120B3D1 features a collector-emitter voltage (VCE) of 1200V and a continuous collector current (IC) of 40A. Its fast switching speed and low VCE(sat) contribute to high efficiency and reduced heat dissipation. The device is typically packaged in a TO-247 package for efficient thermal management. It is designed to operate over a wide temperature range, making it suitable for various industrial environments.

This IGBT is also known for its short circuit withstand capability, adding another layer of protection and reliability to the application. It is crucial to adhere to the manufacturer's recommended operating conditions and utilize appropriate gate drive circuitry to ensure optimal performance and longevity.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7798 $52.9172
33+ $3.1014 $102.3462
50+ $3.0045 $150.2250
69+ $2.9076 $200.6244
89+ $2.8107 $250.1523
120+ $2.5199 $302.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess