EN
  • EN
  • DE

APM86391SGA1000T

Part No APM86391SGA1000T
Manufacturer AMCC
Catalog OEM Parts (A - B)
Description 32 Bit 1.0GHZ Ppc, 512KB L2 Cache, 10/100/1G Ethernet, Pcie,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
RoHS Non-Compliant
Win Source Part Number 1045760-APM86391SGA1000T
Categories OEM Parts(A-B)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM86391SGA1000T CAD Model

Description

The APM86391SGA1000T is a PowerPC processor manufactured by AMCC (Applied Micro Circuits Corporation, now part of MACOM). It's designed for embedded applications requiring high performance and low power consumption. This processor integrates various peripherals and interfaces, making it suitable for networking, storage, and industrial control systems.

Applications

  • Network Attached Storage (NAS) Devices: Provides processing power for managing storage, network connectivity, and data access in NAS devices.
  • Wireless Routers and Gateways: Used in high-performance routers and gateways to handle network traffic, security protocols, and routing functions.
  • Industrial Control Systems: Integrated into industrial control systems for real-time processing, data acquisition, and communication with sensors and actuators.
  • Thin Clients: Enables efficient processing and network connectivity for thin client devices.
  • Embedded Servers: Utilized in embedded server applications for data processing, storage, and network management.

Features

  • PowerPC Architecture: Based on the PowerPC architecture, offering high performance and energy efficiency.
  • 1 GHz Clock Speed: Operates at a clock speed of 1 GHz, providing fast processing capabilities.
  • Integrated Peripherals: Includes various integrated peripherals such as Ethernet controllers, USB ports, and memory controllers.
  • DDR3 Memory Support: Supports DDR3 memory for high-speed data access.
  • Security Features: Incorporates security features such as cryptographic accelerators for secure communication.

Benefits

  • High Performance: Delivers high processing power for demanding embedded applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Simplified System Design: Reduces system complexity and development time with integrated peripherals and memory controllers.
  • Enhanced Security: Protects data and communication with integrated security features.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded applications requiring high performance and integrated features.

Additional Details

The APM86391SGA1000T typically supports various operating systems, including Linux and real-time operating systems (RTOS). It is packaged in a BGA (Ball Grid Array) for surface mounting on a PCB. The processor's architecture includes a memory management unit (MMU) for efficient memory allocation and protection. The integrated Ethernet controllers support Gigabit Ethernet, enabling high-speed network connectivity. The processor also includes various power management features to optimize power consumption based on workload. Refer to the manufacturer's datasheet for complete technical specifications and application notes to ensure proper design and implementation.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess