EN
  • EN
  • DE

PPC405EX-NSA400T

Part No PPC405EX-NSA400T
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279714-PPC405EX-NSA400T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EX-NSA400T CAD Model

Description

The AMCC PPC405EX-NSA400T is an embedded processor based on the PowerPC 405EX core. It is tailored for applications that require a blend of processing power, power efficiency, and peripheral integration. Part of the PowerPC 400 series, it's commonly used in networking, storage, and industrial control applications.

Applications

  • Network Routers and Switches
  • Storage Controllers
  • Industrial Automation Systems
  • Embedded Control Systems
  • Telecommunications Equipment

Features

  • PowerPC 405EX Core: A 32-bit RISC processor designed for efficient embedded processing.
  • 400 MHz Clock Speed: Delivers high performance for demanding tasks and applications.
  • Integrated Memory Controller: Simplifies the interface to external memory, reducing system complexity.
  • Peripheral Interfaces: Likely includes UARTs, Ethernet MAC, PCI, and other interfaces necessary for embedded applications.
  • On-Chip Caches: Instruction and data caches minimize memory access latency and enhance performance.
  • Low Power Consumption: Optimized for energy efficiency in embedded environments.

Benefits

  • High Performance: The 400 MHz clock speed facilitates rapid execution of complex algorithms and tasks.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in stationary deployments.
  • Simplified System Design: Integrated features simplify the design process and accelerate development time.
  • Increased Reliability: Fewer external components contribute to improved system reliability.

Additional Details

The 'NSA400T' component of the product identifier likely signifies a specific configuration or packaging detail, with '400' specifying the 400 MHz clock speed. The 'T' probably denotes the temperature rating. Detailed specifications, including operating voltage, pin configurations, and precise electrical and timing characteristics, are available in the processor's datasheet. Consulting the datasheet is crucial for ensuring proper integration and optimal performance.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess