EN
  • EN
  • DE

PPC440SP-AFC533C

Part No PPC440SP-AFC533C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Description PowerPC 440SP Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279742-PPC440SP-AFC533C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC440SP-AFC533C CAD Model

Description

The AMCC PPC440SP-AFC533C is a PowerPC 440SP embedded processor designed for various applications that demand a balance of performance and cost-effectiveness. It operates at a frequency of 533 MHz.

Applications

  • Networking applications
  • Storage solutions
  • Industrial control
  • Embedded systems

Features

  • PowerPC 440SP core
  • Operating frequency of 533 MHz
  • Integrated memory controller supporting DDR SDRAM
  • Multiple communication interfaces, including Gigabit Ethernet and UART
  • On-chip peripherals for streamlined system integration
  • Low power consumption design

Benefits

  • Offers a strong performance-to-cost ratio for embedded applications
  • Reduces system cost by integrating key peripherals
  • Consumes minimal power, suitable for battery-powered devices
  • Simplifies system design with integrated memory and communication interfaces
  • Provides a stable and reliable platform for various applications

Technical Specifications

The PPC440SP-AFC533C incorporates the PowerPC 440SP core, which is optimized for embedded applications requiring moderate performance. It supports DDR memory interfaces, facilitating efficient memory access. The integrated Gigabit Ethernet controller ensures high-speed network connectivity. Additional communication interfaces like UART and SPI enable versatile system integration. The processor's low power consumption makes it suitable for energy-conscious applications. It typically comes in a BGA package for space-saving board designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0749 $75.0749
2+ $61.6000 $123.2000
3+ $59.6749 $179.0247
4+ $57.7500 $231.0000
6+ $55.8250 $334.9500
7+ $50.0500 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess