EN
  • EN
  • DE

AIC1733-33CVTR

Part No AIC1733-33CVTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 500mA, Low Dropout Linear Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143128-AIC1733-33CVTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1733-33CVTR CAD Model

Description

The AIC1733-33CVTR is a low-dropout (LDO) linear regulator from Analog Intergrations Corporation, designed to provide a stable and accurate 3.3V output voltage. This regulator is suited for applications where a regulated voltage supply is needed, such as in portable devices, microcontrollers, and other voltage-sensitive components. Its low dropout voltage characteristic ensures efficient operation even when the input voltage is close to the output voltage.

Applications

  • Microcontroller Power Supply: Provides stable 3.3V power to microcontrollers, ensuring proper operation.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage.
  • Wireless Communication: Powers RF transceivers and other wireless components requiring a stable 3.3V supply.
  • Sensor Power Supply: Provides clean and stable power to various sensors.
  • Memory Devices: Used to power memory chips like SRAM and Flash memory.

Features

  • Fixed 3.3V Output: Delivers a stable and accurate 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low dropout voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed for stability with ceramic output capacitors.
  • Small Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures stable and reliable operation of powered devices.
  • Extended Battery Life: Low quiescent current enhances battery life in portable applications.
  • Overload Protection: Provides protection against overcurrent and thermal overload.
  • Ease of Use: Simple design with minimal external components required.
  • Compact Size: Small package size makes it suitable for compact electronic devices.
  • Improved Efficiency: Low dropout voltage maximizes power efficiency.

The AIC1733-33CVTR is typically used in applications where efficiency and small size are critical. It’s often employed to regulate voltage for microcontrollers, sensors, and wireless communication modules in portable devices. The regulator’s low quiescent current contributes to extending the battery life of these devices. The overcurrent and thermal shutdown features ensure the reliability and safety of the application. The use of ceramic capacitors helps in reducing the overall solution size and cost. Its overall design makes it a versatile choice for any application requiring a stable 3.3V supply.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess