EN
  • EN
  • DE

100-100000313WOF

Part No 100-100000313WOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description EPYC 75F3 (32C 64T 2.95/4.0GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952303-100-100000313WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000313WOF CAD Model

Description

The AMD 100-100000313WOF is a Ryzen Embedded processor designed for applications that require a balance of performance, efficiency, and integrated graphics. This embedded processor is suitable for a range of uses from industrial control to digital display systems, where reliability and longevity are key.

Applications:

  • Point-of-Sale (POS) Systems: Powers retail POS terminals for transaction processing and customer interaction.
  • Industrial PCs: Used in ruggedized industrial PCs for factory automation and process control.
  • Gaming Machines: Integrated into arcade games and slot machines for immersive gaming experiences.
  • Networking and Security Appliances: Deployed in routers, firewalls, and VPN gateways for network management and security.
  • Medical Imaging Devices: Utilized in medical imaging systems for high-resolution image processing and display.

Features:

  • Multi-Core CPU: Provides multi-core processing capabilities for efficient multitasking.
  • Integrated Radeon Vega Graphics: Features integrated Radeon Vega graphics for advanced graphics rendering.
  • Low Thermal Design Power (TDP): Designed for low thermal design power for efficient cooling.
  • Extensive Connectivity Options: Offers a range of connectivity options, including USB, SATA, and PCIe.
  • Embedded Long-Term Support (LTS): Provides long-term support for embedded applications.

Benefits:

  • Enhanced Performance: Delivers enhanced performance for demanding applications.
  • Improved Graphics Capabilities: Provides improved graphics capabilities for visual applications.
  • Reduced Power Consumption: Minimizes power consumption for extended battery life and reduced operating costs.
  • Flexible Integration: Enables flexible integration into a variety of embedded systems.
  • Long-Term Availability: Ensures long-term availability for embedded deployments.

Additional Details:

The AMD Ryzen Embedded processor is built on a scalable architecture and supports a wide range of operating systems and software environments. It is designed to meet the specific requirements of embedded applications, offering a combination of performance, efficiency, and reliability.

The 100-100000313WOF part number typically represents a tray or bulk packaging configuration intended for system integrators and OEMs.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess