EN
  • EN
  • DE

ADX225OCK22GM

Part No ADX225OCK22GM
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X2 225
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952450-ADX225OCK22GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX225OCK22GM CAD Model

Description

The AMD ADX225OCK22GM is an Athlon II X2 dual-core processor designed for desktop computers. This processor offers a balance of performance and energy efficiency, making it suitable for everyday computing tasks, multimedia applications, and light gaming.

Applications:

  • Desktop Computers: Ideal for general-purpose desktop computers used for browsing, office productivity, and multimedia consumption.
  • Home Theater PCs (HTPCs): Suitable for building HTPCs due to its ability to handle multimedia playback smoothly.
  • Small Form Factor PCs: The processor's power efficiency allows it to be used in smaller, more compact PC builds.
  • Budget Gaming Rigs: Can be used in entry-level gaming setups for playing less demanding games.
  • Point of Sale (POS) Systems: Reliable processing for POS systems used in retail and hospitality.

Features:

  • Dual-Core Architecture: Features two physical cores, allowing for simultaneous processing of multiple tasks.
  • 2.9 GHz Clock Speed: Operates at a clock speed of 2.9 GHz, providing a good balance between performance and power consumption.
  • 2MB L2 Cache: Includes 2MB of Level 2 cache, which improves data access speeds and overall performance.
  • Socket AM3: Designed to be compatible with motherboards using the Socket AM3 interface.
  • 45W TDP (Thermal Design Power): Features a 45W TDP, indicating relatively low power consumption and heat output.
  • Integrated Memory Controller: Supports DDR3 memory, offering faster memory speeds compared to older standards.

Benefits:

  • Improved Multitasking: Dual-core architecture allows for smoother multitasking and efficient handling of multiple applications.
  • Responsive Performance: 2.9 GHz clock speed provides sufficient processing power for everyday tasks and multimedia activities.
  • Enhanced Data Access: 2MB L2 cache reduces latency and speeds up data retrieval for improved overall performance.
  • Wide Motherboard Compatibility: Socket AM3 compatibility ensures that the processor can be used with a variety of motherboards.
  • Energy Efficiency: Low TDP helps reduce power consumption and lowers cooling requirements, leading to a more energy-efficient system.

Additional Details:

The AMD Athlon II X2 225 is a reliable and cost-effective processor for desktop computers. Its dual-core design and efficient power consumption make it a suitable choice for users who need a capable processor for everyday tasks and light gaming. The integrated memory controller supports DDR3 memory, which provides faster memory speeds and improved overall performance. The 45W TDP ensures that the processor runs cool and consumes minimal power, making it ideal for energy-efficient systems. The ADX225OCK22GM is a solid choice for budget-conscious users looking for a balance between performance and value.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess