ADX6400CZWOF

Part No ADX6400CZWOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 6400 64bit AM2 Dual-Core 125W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Win Source Part Number 952958-ADX6400CZWOF
Categories Embedded - Microprocessors

Description

The ADX6400CZWOF is an embedded microprocessor from AMD. It is a member of the * series and is designed for high-performance applications. It is a manufacturer-specific part number from Win Source.

You May Also Be Interested in

Rochester Electronics
RISC MICROPROCESSOR, 32 BIT, 25M / Microprocessor IC *
Need more? Email Us
NXP
IC MPU QORIQ 1.4GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 8 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to $282.6090
Freescale Semiconductor - NXP
IC MPU M680X0 16.67MHZ 100QFP
Need more? Email Us
Intel
IC MPU 2 933MHZ PBGA479
Need more? Email Us
Intel
IC MPU INTEL 866MHZ 370PPGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU M680X0 20MHZ 68PLCC
Lowest to $123.9720
Freescale Semiconductor - NXP
IC MPU MPC83XX 667MHZ PBGA689
Lowest to $58.2090
Rochester Electronics
MICROPROCESSOR CIRCUIT, CMOS, CD / Microprocessor IC *
Lowest to $332.4250

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327