Products specifications

RoHS Non-Compliant
Win Source Part Number 1021455-AM27128A-2DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27128A-2DC CAD Model

Description

The AMD 1021455-AM27128A-2DC is an OEM electronic component that belongs to the AM27128A-2DC series.

  • Supply and Demand Status: currently limited due to a shortage
  • Application: for use in OEM applications
  • Alternative Cross-reference: AM27128A-2DCAM27128 A-2DC, AM27128A 2DC, and AM27128A2DC

You May Also Be Interested in

EPCOS (TDK)
Single-ended Capacitors, 33μF/350VDC, 16mm dia x 20mm length
Need more? Email Us
ECAD model for B43888H4336M002
EPCOS (TDK)
Need more? Email Us
ECAD model for B82432C1152K V1
EPCOS (TDK)
Thermistor, Ntc, +100+C, 5%, 100 Kohm
Need more? Email Us
ECAD model for B57620C104J62
EPCOS (TDK)
THERMISTOR PTC 470 OHM 50% 0603 / PTC Thermistor 470 Ohms 0603 (1608 Metric)
Lowest to $0.3263
ECAD model for B59601A0105A062
Vishay
DIODE GEN PURP 1KV 1A DO204AL / Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41)
Lowest to $1.4886
ECAD model for BA159GP-E3/54
STMicroelectronics
Need more? Email Us
ECAD model for B58461
EPCOS (TDK)
XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for B78334B1033A003
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ECAD model for B50612EB0KMLGTE
EPCOS (TDK)
Need more? Email Us
ECAD model for B82793S253N201Z97

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention