Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 33V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781354-LT3972EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3972
Introduction Date September 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3972EDD#TRPBF CAD Model

Description

The LT3972EDD#TRPBF is an efficient, step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This versatile component is capable of converting a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for portable devices, automotive applications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 3.6V to 20V, accommodating a variety of power sources and fluctuating supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.79V to as high as the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With its integrated 3.5A switch, the LT3972EDD#TRPBF can deliver efficiencies up to 93%, ensuring minimal heat generation and longer battery life in portable applications.
  • Compact Design: Housed in a small 10-pin DFN package (3mm x 3mm), this converter is designed for space-constrained applications.
  • Burst Mode® Operation: The device features Burst Mode operation, which reduces quiescent current under light loads, further enhancing battery life.
  • Thermal Protection: It comes with internal thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Robust Performance: The LT3972EDD#TRPBF is designed to be rugged, with a wide temperature range and the ability to withstand harsh environments.

Applications

The flexibility and efficiency of the LT3972EDD#TRPBF make it suitable for a diverse array of applications, including but not limited to:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Telecommunications and networking devices
  • Medical devices
  • Distributed power systems

In summary, the LT3972EDD#TRPBF from Linear Technology is a powerful, compact, and efficient solution for modern DC/DC conversion needs, providing reliable performance across a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2331 $56.1655
11+ $9.2169 $101.3859
17+ $8.9289 $151.7913
24+ $8.6408 $207.3792
30+ $8.3528 $250.5840
41+ $7.4887 $307.0367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention